Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454CS#PBF 002779-LTC1454CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002779-LTC1454CS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): MAX5702AAUB+T; LTC1454IS; LTC1454LIN#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002779-LTC1454CS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): MAX5702AAUB+T; LTC1454IS; LTC1454LIN#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454CS#PBF
002779-LTC1454CS#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454CS#PBF 002779-LTC1454CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 002779-LTC1454CS#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): MAX5702AAUB+T; LTC1454IS; LTC1454LIN#PBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 002779-LTC1454CS#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 14μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2.5, ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): MAX5702AAUB+T; LTC1454IS; LTC1454LIN#PBF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 002779-LTC1454CS#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454CS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Electronic Wholesale - LTC2642CMS-16#TRPBF - 758797-LTC2642CMS-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-16#PBF - 141577-LTC2704CGW-16#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 44-SSOP
Packing Method Tube; Tube/Rail
View Details