Win Source Electronics RF Misc ICs and Modules - LTM9004CV-AD#PBF 784666-LTM9004CV-AD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784666-LTM9004CV-AD# PBF Packaging: Tray Package: 204-BLGA Frequency: 700MHz ~ 2.7GHz Function: Direct Conversion Subsystem RF Type: General Secondary Attributes: 20MHz Low Pass Filter Family Name: LTM9004 Categories: RF/IF and RFID Manufacturer Package: 204-LGA (22x15) Alternative Parts (Cross-Reference): ADC12DC080CISQ; ADS5553IPFPRG4; ADC12DL066W-QV/NOPB; ADC12DL066W-MPR/NOPB ; Introduction Date: December 02, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784666-LTM9004CV-AD# PBF Packaging: Tray Package: 204-BLGA Frequency: 700MHz ~ 2.7GHz Function: Direct Conversion Subsystem RF Type: General Secondary Attributes: 20MHz Low Pass Filter Family Name: LTM9004 Categories: RF/IF and RFID Manufacturer Package: 204-LGA (22x15) Alternative Parts (Cross-Reference): ADC12DC080CISQ; ADS5553IPFPRG4; ADC12DL066W-QV/NOPB; ADC12DL066W-MPR/NOPB ; Introduction Date: December 02, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9004CV-AD#PBF - 784666-LTM9004CV-AD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9004CV-AD#PBF
784666-LTM9004CV-AD#PBF
RF Misc ICs and Modules - LTM9004CV-AD#PBF 784666-LTM9004CV-AD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784666-LTM9004CV-AD# PBF Packaging: Tray Package: 204-BLGA Frequency: 700MHz ~ 2.7GHz Function: Direct Conversion Subsystem RF Type: General Secondary Attributes: 20MHz Low Pass Filter Family Name: LTM9004 Categories: RF/IF and RFID Manufacturer Package: 204-LGA (22x15) Alternative Parts (Cross-Reference): ADC12DC080CISQ; ADS5553IPFPRG4; ADC12DL066W-QV/NOPB; ADC12DL066W-MPR/NOPB ; Introduction Date: December 02, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784666-LTM9004CV-AD#PBF
Packaging: Tray
Package: 204-BLGA
Frequency: 700MHz ~ 2.7GHz
Function: Direct Conversion Subsystem
RF Type: General
Secondary Attributes: 20MHz Low Pass Filter
Family Name: LTM9004
Categories: RF/IF and RFID
Manufacturer Package: 204-LGA (22x15)
Alternative Parts (Cross-Reference): ADC12DC080CISQ; ADS5553IPFPRG4; ADC12DL066W-QV/NOPB; ADC12DL066W-MPR/NOPB;
Introduction Date: December 02, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784666-LTM9004CV-AD#PBF
Product Name RF Misc ICs and Modules - LTM9004CV-AD#PBF
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details