Win Source Electronics RF Detectors - LTC5587IDD#PBF 784213-LTC5587IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784213-LTC5587IDD#PB F Packaging: Tube Package: 12-WFDFN Exposed Pad Frequency: 10MHz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V RF Type: CDMA, GSM, EDGE, W-CDMA Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Family Name: LTC5587 Categories: RF/IF and RFID Operating Supply Current: 3mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC5587IDD#TRPBF; Introduction Date: August 02, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784213-LTC5587IDD#PB F Packaging: Tube Package: 12-WFDFN Exposed Pad Frequency: 10MHz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V RF Type: CDMA, GSM, EDGE, W-CDMA Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Family Name: LTC5587 Categories: RF/IF and RFID Operating Supply Current: 3mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC5587IDD#TRPBF; Introduction Date: August 02, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5587IDD#PBF - 784213-LTC5587IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5587IDD#PBF
784213-LTC5587IDD#PBF
RF Detectors - LTC5587IDD#PBF 784213-LTC5587IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784213-LTC5587IDD#PB F Packaging: Tube Package: 12-WFDFN Exposed Pad Frequency: 10MHz ~ 6GHz Operating Supply Voltage: 2.7 V ~ 3.6 V RF Type: CDMA, GSM, EDGE, W-CDMA Accuracy: ±1dB Input Range: -34dBm ~ 6dBm Family Name: LTC5587 Categories: RF/IF and RFID Operating Supply Current: 3mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC5587IDD#TRPBF; Introduction Date: August 02, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784213-LTC5587IDD#PBF
Packaging: Tube
Package: 12-WFDFN Exposed Pad
Frequency: 10MHz ~ 6GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
RF Type: CDMA, GSM, EDGE, W-CDMA
Accuracy: ±1dB
Input Range: -34dBm ~ 6dBm
Family Name: LTC5587
Categories: RF/IF and RFID
Operating Supply Current: 3mA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC5587IDD#TRPBF;
Introduction Date: August 02, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784213-LTC5587IDD#PBF
Product Name RF Detectors - LTC5587IDD#PBF
Frequency 1.00E7 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products