WhizCut of Sweden AB Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank Style E

Description
Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with the grade of carbide or with through coolant according to your special needs.
Datasheet
Description
Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with the grade of carbide or with through coolant according to your special needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank - Style E - WhizCut of Sweden AB
Helsingborg, Sweden
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank
Style E
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank Style E
Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with the grade of carbide or with through coolant according to your special needs.

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank

With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with the grade of carbide or with through coolant according to your special needs.

Supplier's Site Datasheet

Technical Specifications

  WhizCut of Sweden AB
Product Category Drill Bits
Product Number Style E
Product Name Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank
Product Drill
Units Metric
Drill Type Twist; Microdrill
Features Coolant Channel (optional feature)
Rotation RightHand; LeftHand
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Wood Spade Bit - NIR11/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details