Ebinger Manufacturing Corp. Masonry Bit JRP80

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 6 HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8 SHANK DIAMETER 1/2 INCH
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 6 HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8 SHANK DIAMETER 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP80 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP80
Masonry Bit JRP80
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 6 HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8 SHANK DIAMETER 1/2 INCH
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE
  • STANDARD PACKAGE 6
  • HOLE DIAMETER 7/8 INCH
  • HOLE DIAMETER - DECIMAL .875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/8
  • SHANK DIAMETER 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP80
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-150 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Center Drills - Carbide -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details