Wharfedale Pro TWIN 8X

Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 8X 8" Co-axial Two-way full-range 65-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 373 x 250 x 288 mm, 11.2kg
Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 8X 8" Co-axial Two-way full-range 65-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 373 x 250 x 288 mm, 11.2kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 8X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 8X 8" Co-axial Two-way full-range 65-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 373 x 250 x 288 mm, 11.2kg

The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X.

The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability.

TWIN 8X

  • 8" Co-axial Two-way full-range
  • 65-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 12 x M10 flying inserts & 1 flying track on top
  • Continuous 100W / Music 200W / Peak 400W power handling

H/D/W: 373 x 250 x 288 mm, 11.2kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 8X
SPL 120 dB
Nominal Power 200 watts
Maximum Power 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - KINETIC 18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details
Speaker - FC32WP-C - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details