Wharfedale Pro TWIN 15X-SUB ACTIVE

Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg
Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 15X-SUB ACTIVE - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg

The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active.

All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer.

The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively.

The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability.

The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance.

Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability.

TWIN 15X-SUB ACTIVE

  • Powered version of TWIN 15SBX, 15" heavy duty woofers
  • 40-200Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Four increment, 90 degree phase select control
  • Selectable crossover point at 80-100-150-200Hz
  • Rectangular enclosure
  • 600w built in power amplifier with phase and crossover point selector

H/D/W: 668 x 618 x 460 mm, 60kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 15X-SUB ACTIVE
SPL 128 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - DLX-218B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 138 dB
Sensitivity 100 dB
Frequency Response 30 to 1500 Hz
View Details