Wharfedale Pro EVP-X15P

Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15P Powered version for EVP-X15 15" Two-way full range 45-18kHz frequency response (+/-3dB) High/low EQ control, balance line output 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 675 x 460 x 450 mm, 29.5kg
Description
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15P Powered version for EVP-X15 15" Two-way full range 45-18kHz frequency response (+/-3dB) High/low EQ control, balance line output 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 675 x 460 x 450 mm, 29.5kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15P - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15P Powered version for EVP-X15 15" Two-way full range 45-18kHz frequency response (+/-3dB) High/low EQ control, balance line output 2 x combined jack and XLR balanced input connectors 400W RMS / 600W peak amplifier power H/D/W: 675 x 460 x 450 mm, 29.5kg

The EVP-XP is the powered version of the EVP-X Series. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-XP series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X15P

  • Powered version for EVP-X15
  • 15" Two-way full range
  • 45-18kHz frequency response (+/-3dB)
  • High/low EQ control, balance line output
  • 2 x combined jack and XLR balanced input connectors
  • 400W RMS / 600W peak amplifier power

H/D/W: 675 x 460 x 450 mm, 29.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15P
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers
 - SH1564 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details