Wharfedale Pro TITAN SUB-A12

Description
The new Wharfedale Pro Titan™ Sub-A12, a powerful active subwoofer system designed to produce high quality audio in any performance application. The Titan™ Sub-A12 combines the newest technologies, materials and design topology to ensure absolute accuracy and high output. The TITAN™ Sub-A12 is powerful 12 inch active subwoofer. A built-in 250 watt (continuous) 500 watt (peak) amplifier conveniently accepts stereo or mono line level inputs via dual, balanced, XLR-¼" "combo" connectors. A custom designed, pressed frame 12" woofer, with a 2.5" voice coil, is utilized as the heart of the Titan™ Sub-A12's complementary low frequency enhancement system. Integral signal processing includes a dynamic AGC (Automatic Gain Control) circuit, a stereo crossover and signal limiting for the prevention of a distorted signal to the internal amplifier. A convenient and an essential PHASE switch is included to allow for proper subwoofer signal polarity to be selected. A pair of balanced XLR male output connections may be used to to send a high-pass, line-level stereo signal to a pair of powered, full-range speakers such as the popular Wharfedale Pro Titan™ ACTIVE models. 1. Pole mount socket The top of the Titan™ Sub-A12 provides a convenient built in pole mount socket for easy mounting of a standard 35mm diameter speaker pole (such as the Wharfedale Pro SP-1) for easy top-side mounting of a mid/high passive or active speaker. 2. Integral Carry Handle The Titan™ Sub-A12 has two rubber over-molded carry handles (one on each side) for easy transportation of the enclosure. 3. Rubber Feet There are four skid-resistant screw mounted rubber feet on the bottom of the Titan™ Sub-A12. 4. Ports There are two ports on front of the Titan™ Sub-A12 that are reflex tuned to provide enhanced low frequency response from the enclosure. Applications: Because of its functional cabinet design, the Titan™ Sub-A12 is versatile and applicable in a variety of configurations. At home indoors or outdoors, on stage, in clubs, at rehearsals, in theaters and houses of worship, the Titan™ Sub-A12 will provide the high standards of low frequency audio reproduction that you require.
Description
The new Wharfedale Pro Titan™ Sub-A12, a powerful active subwoofer system designed to produce high quality audio in any performance application. The Titan™ Sub-A12 combines the newest technologies, materials and design topology to ensure absolute accuracy and high output. The TITAN™ Sub-A12 is powerful 12 inch active subwoofer. A built-in 250 watt (continuous) 500 watt (peak) amplifier conveniently accepts stereo or mono line level inputs via dual, balanced, XLR-¼" "combo" connectors. A custom designed, pressed frame 12" woofer, with a 2.5" voice coil, is utilized as the heart of the Titan™ Sub-A12's complementary low frequency enhancement system. Integral signal processing includes a dynamic AGC (Automatic Gain Control) circuit, a stereo crossover and signal limiting for the prevention of a distorted signal to the internal amplifier. A convenient and an essential PHASE switch is included to allow for proper subwoofer signal polarity to be selected. A pair of balanced XLR male output connections may be used to to send a high-pass, line-level stereo signal to a pair of powered, full-range speakers such as the popular Wharfedale Pro Titan™ ACTIVE models. 1. Pole mount socket The top of the Titan™ Sub-A12 provides a convenient built in pole mount socket for easy mounting of a standard 35mm diameter speaker pole (such as the Wharfedale Pro SP-1) for easy top-side mounting of a mid/high passive or active speaker. 2. Integral Carry Handle The Titan™ Sub-A12 has two rubber over-molded carry handles (one on each side) for easy transportation of the enclosure. 3. Rubber Feet There are four skid-resistant screw mounted rubber feet on the bottom of the Titan™ Sub-A12. 4. Ports There are two ports on front of the Titan™ Sub-A12 that are reflex tuned to provide enhanced low frequency response from the enclosure. Applications: Because of its functional cabinet design, the Titan™ Sub-A12 is versatile and applicable in a variety of configurations. At home indoors or outdoors, on stage, in clubs, at rehearsals, in theaters and houses of worship, the Titan™ Sub-A12 will provide the high standards of low frequency audio reproduction that you require.

Suppliers

Company
Product
Description
Supplier Links
 - TITAN SUB-A12 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The new Wharfedale Pro Titan™ Sub-A12, a powerful active subwoofer system designed to produce high quality audio in any performance application. The Titan™ Sub-A12 combines the newest technologies, materials and design topology to ensure absolute accuracy and high output. The TITAN™ Sub-A12 is powerful 12 inch active subwoofer. A built-in 250 watt (continuous) 500 watt (peak) amplifier conveniently accepts stereo or mono line level inputs via dual, balanced, XLR-¼" "combo" connectors. A custom designed, pressed frame 12" woofer, with a 2.5" voice coil, is utilized as the heart of the Titan™ Sub-A12's complementary low frequency enhancement system. Integral signal processing includes a dynamic AGC (Automatic Gain Control) circuit, a stereo crossover and signal limiting for the prevention of a distorted signal to the internal amplifier. A convenient and an essential PHASE switch is included to allow for proper subwoofer signal polarity to be selected. A pair of balanced XLR male output connections may be used to to send a high-pass, line-level stereo signal to a pair of powered, full-range speakers such as the popular Wharfedale Pro Titan™ ACTIVE models. 1. Pole mount socket The top of the Titan™ Sub-A12 provides a convenient built in pole mount socket for easy mounting of a standard 35mm diameter speaker pole (such as the Wharfedale Pro SP-1) for easy top-side mounting of a mid/high passive or active speaker. 2. Integral Carry Handle The Titan™ Sub-A12 has two rubber over-molded carry handles (one on each side) for easy transportation of the enclosure. 3. Rubber Feet There are four skid-resistant screw mounted rubber feet on the bottom of the Titan™ Sub-A12. 4. Ports There are two ports on front of the Titan™ Sub-A12 that are reflex tuned to provide enhanced low frequency response from the enclosure. Applications: Because of its functional cabinet design, the Titan™ Sub-A12 is versatile and applicable in a variety of configurations. At home indoors or outdoors, on stage, in clubs, at rehearsals, in theaters and houses of worship, the Titan™ Sub-A12 will provide the high standards of low frequency audio reproduction that you require.

The new Wharfedale Pro Titan™ Sub-A12, a powerful active subwoofer system designed to produce high quality audio in any performance application. The Titan™ Sub-A12 combines the newest technologies, materials and design topology to ensure absolute accuracy and high output.

The TITAN™ Sub-A12 is powerful 12 inch active subwoofer. A built-in 250 watt (continuous) 500 watt (peak) amplifier conveniently accepts stereo or mono line level inputs via dual, balanced, XLR-¼" "combo" connectors.

A custom designed, pressed frame 12" woofer, with a 2.5" voice coil, is utilized as the heart of the Titan™ Sub-A12's complementary low frequency enhancement system. Integral signal processing includes a dynamic AGC (Automatic Gain Control) circuit, a stereo crossover and signal limiting for the prevention of a distorted signal to the internal amplifier. A convenient and an essential PHASE switch is included to allow for proper subwoofer signal polarity to be selected.

A pair of balanced XLR male output connections may be used to to send a high-pass, line-level stereo signal to a pair of powered, full-range speakers such as the popular Wharfedale Pro Titan™ ACTIVE models.

1. Pole mount socket
The top of the Titan™ Sub-A12 provides a convenient built in pole mount socket for easy mounting of a standard 35mm diameter speaker pole (such as the Wharfedale Pro SP-1) for easy top-side mounting of a mid/high passive or active speaker.

2. Integral Carry Handle
The Titan™ Sub-A12 has two rubber over-molded carry handles (one on each side) for easy transportation of the enclosure.

3. Rubber Feet
There are four skid-resistant screw mounted rubber feet on the bottom of the Titan™ Sub-A12.

4. Ports
There are two ports on front of the Titan™ Sub-A12 that are reflex tuned to provide enhanced low frequency response from the enclosure.

Applications:
Because of its functional cabinet design, the Titan™ Sub-A12 is versatile and applicable in a variety of configurations. At home indoors or outdoors, on stage, in clubs, at rehearsals, in theaters and houses of worship, the Titan™ Sub-A12 will provide the high standards of low frequency audio reproduction that you require.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TITAN SUB-A12
Maximum Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
 - DLX-15 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
View Details
Speaker - T5977 - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details