Wharfedale Pro DLX-15

Description
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-15 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-15 can rise to any sound reinforcement challenge
Description
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-15 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-15 can rise to any sound reinforcement challenge

Suppliers

Company
Product
Description
Supplier Links
 - DLX-15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-15 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-15 can rise to any sound reinforcement challenge

Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues.

The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing.

The DLX-15 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-15 can rise to any sound reinforcement challenge

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DLX-15
SPL 131 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
 - DLX-153 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Nominal Power 1100 watts
Maximum Power 2200 watts
View Details
Speaker - FC4S - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details