Wharfedale Pro SVP-10

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-10 Two-way speaker system, 10" woofer Elliptical wave guide with 1" (25mm) compression driver 65-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 494 x 288 x 317 mm, 10.28kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-10 Two-way speaker system, 10" woofer Elliptical wave guide with 1" (25mm) compression driver 65-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 494 x 288 x 317 mm, 10.28kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-10 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-10 Two-way speaker system, 10" woofer Elliptical wave guide with 1" (25mm) compression driver 65-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 100W / Music 200W / Peak 400W power handling H/D/W: 494 x 288 x 317 mm, 10.28kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP-10

  • Two-way speaker system, 10" woofer
  • Elliptical wave guide with 1" (25mm) compression driver
  • 65-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal enclosure
  • Continuous 100W / Music 200W / Peak 400W power handling

H/D/W: 494 x 288 x 317 mm, 10.28kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-10
SPL 122 dB
Nominal Power 200 watts
Maximum Power 400 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
 - SH2264 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details
Speaker - JN8S-4B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 97 dB
View Details