Wharfedale Pro SH2264

Description
The SH2264 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2264 delivers sound pressure levels well beyond those typical of systems its size. TheSH2264 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2264 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH2264 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2264 delivers sound pressure levels well beyond those typical of systems its size. TheSH2264 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2264 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH2264 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH2264 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2264 delivers sound pressure levels well beyond those typical of systems its size. TheSH2264 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH2264 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH2264 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications.

The system is comprised of two 12" low frequency drivers and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 98 dB sensitivity with 2000 Watts (continuous) power handling, the SH2264 delivers sound pressure levels well beyond those typical of systems its size.

TheSH2264 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm).

Additionally, the SH2264 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH2264
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
 - SVP-15P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details
Speaker - LC8W-4B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details