Wharfedale Pro SPX613

Description
7 Mic/ 3 Stereo Inputs, 300 Watts/channel Wharfedale Pro's new SPX613 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and quality audio performance, the SPX613 offers many traditional features found in powered mixers along with some additional unique features that will enhance the technical capabilities of your performances. Featuring high-headroom / low noise preamps, switchable global phantom power, built-in signal limiting circuits, along with options for direct connections of low output instruments, the versatile input channels of the SPX613 mixer is ready to meet the challenges of your performance applications. 7 mono, balanced/unbalanced mic inputs The SPX613 has 7 mono, balanced/unbalanced mic inputs. The last two mono Mic channels on this model offer a "Super Hi-Z" input for the connection of low level instruments. The rest of the mono channels provide additional balanced, line level inputs. Two additional stereo input channels provide the flexibility of dual RCA, and dual ¼" balanced analog input jacks. To top that off, a third stereo input channel with dual ¼" balanced analog inputs also provides a unique, and handy USB port for connection of your laptop computer for stereo playback and recording of digital audio to and from the SPX613 Powered Mixer! Channel level control and pan Each mono channel on the SPX613 Powered Mixer offers a channel level control and pan along with variable input TRIM control for detailed input level setting, three band shelving equalization controls, and two separate auxiliary mix controls for stage monitors (MON) and internal or external parallel effects (EFX) processing. Stereo channels each offer channel level and pan, TRIM, two band equalization and summed monitor (MON) and effects (EFX) auxiliary mix controls. Versatile master section The versatile master section provides sophisticated control of the overall mixing parameters. These powered mixers offer the capability of being used as a stereo sound reinforcement system, or they can be configured to work as a mono-main and mono-monitor system, making use of the two independent power amplifiers housed within each unit. Nine band graphic equalizers Nine band graphic equalizers allow for the flexibility of detailed tonal control of the overall output of each amplifier. When in stereo mode, one graphic "EQ" controls the left output while the other controls the right output. When in mono-main/monitor mode, one EQ controls the mono main speaker output while the other EQ provides for the tonal characteristics of the stage monitor mix, allowing for detailed tonal and feedback control (+/- 12 decibels) within nine different frequency bands. Effects Processing Signals Along with a convenient "MONITOR MASTER" level control the SPX613 offers …
Description
7 Mic/ 3 Stereo Inputs, 300 Watts/channel Wharfedale Pro's new SPX613 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and quality audio performance, the SPX613 offers many traditional features found in powered mixers along with some additional unique features that will enhance the technical capabilities of your performances. Featuring high-headroom / low noise preamps, switchable global phantom power, built-in signal limiting circuits, along with options for direct connections of low output instruments, the versatile input channels of the SPX613 mixer is ready to meet the challenges of your performance applications. 7 mono, balanced/unbalanced mic inputs The SPX613 has 7 mono, balanced/unbalanced mic inputs. The last two mono Mic channels on this model offer a "Super Hi-Z" input for the connection of low level instruments. The rest of the mono channels provide additional balanced, line level inputs. Two additional stereo input channels provide the flexibility of dual RCA, and dual ¼" balanced analog input jacks. To top that off, a third stereo input channel with dual ¼" balanced analog inputs also provides a unique, and handy USB port for connection of your laptop computer for stereo playback and recording of digital audio to and from the SPX613 Powered Mixer! Channel level control and pan Each mono channel on the SPX613 Powered Mixer offers a channel level control and pan along with variable input TRIM control for detailed input level setting, three band shelving equalization controls, and two separate auxiliary mix controls for stage monitors (MON) and internal or external parallel effects (EFX) processing. Stereo channels each offer channel level and pan, TRIM, two band equalization and summed monitor (MON) and effects (EFX) auxiliary mix controls. Versatile master section The versatile master section provides sophisticated control of the overall mixing parameters. These powered mixers offer the capability of being used as a stereo sound reinforcement system, or they can be configured to work as a mono-main and mono-monitor system, making use of the two independent power amplifiers housed within each unit. Nine band graphic equalizers Nine band graphic equalizers allow for the flexibility of detailed tonal control of the overall output of each amplifier. When in stereo mode, one graphic "EQ" controls the left output while the other controls the right output. When in mono-main/monitor mode, one EQ controls the mono main speaker output while the other EQ provides for the tonal characteristics of the stage monitor mix, allowing for detailed tonal and feedback control (+/- 12 decibels) within nine different frequency bands. Effects Processing Signals Along with a convenient "MONITOR MASTER" level control the SPX613 offers …

Suppliers

Company
Product
Description
Supplier Links
 - SPX613 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
7 Mic/ 3 Stereo Inputs, 300 Watts/channel Wharfedale Pro's new SPX613 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and quality audio performance, the SPX613 offers many traditional features found in powered mixers along with some additional unique features that will enhance the technical capabilities of your performances. Featuring high-headroom / low noise preamps, switchable global phantom power, built-in signal limiting circuits, along with options for direct connections of low output instruments, the versatile input channels of the SPX613 mixer is ready to meet the challenges of your performance applications. 7 mono, balanced/unbalanced mic inputs The SPX613 has 7 mono, balanced/unbalanced mic inputs. The last two mono Mic channels on this model offer a "Super Hi-Z" input for the connection of low level instruments. The rest of the mono channels provide additional balanced, line level inputs. Two additional stereo input channels provide the flexibility of dual RCA, and dual ¼" balanced analog input jacks. To top that off, a third stereo input channel with dual ¼" balanced analog inputs also provides a unique, and handy USB port for connection of your laptop computer for stereo playback and recording of digital audio to and from the SPX613 Powered Mixer! Channel level control and pan Each mono channel on the SPX613 Powered Mixer offers a channel level control and pan along with variable input TRIM control for detailed input level setting, three band shelving equalization controls, and two separate auxiliary mix controls for stage monitors (MON) and internal or external parallel effects (EFX) processing. Stereo channels each offer channel level and pan, TRIM, two band equalization and summed monitor (MON) and effects (EFX) auxiliary mix controls. Versatile master section The versatile master section provides sophisticated control of the overall mixing parameters. These powered mixers offer the capability of being used as a stereo sound reinforcement system, or they can be configured to work as a mono-main and mono-monitor system, making use of the two independent power amplifiers housed within each unit. Nine band graphic equalizers Nine band graphic equalizers allow for the flexibility of detailed tonal control of the overall output of each amplifier. When in stereo mode, one graphic "EQ" controls the left output while the other controls the right output. When in mono-main/monitor mode, one EQ controls the mono main speaker output while the other EQ provides for the tonal characteristics of the stage monitor mix, allowing for detailed tonal and feedback control (+/- 12 decibels) within nine different frequency bands. Effects Processing Signals Along with a convenient "MONITOR MASTER" level control the SPX613 offers …

7 Mic/ 3 Stereo Inputs, 300 Watts/channel

Wharfedale Pro's new SPX613 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and quality audio performance, the SPX613 offers many traditional features found in powered mixers along with some additional unique features that will enhance the technical capabilities of your performances.

Featuring high-headroom / low noise preamps, switchable global phantom power, built-in signal limiting circuits, along with options for direct connections of low output instruments, the versatile input channels of the SPX613 mixer is ready to meet the challenges of your performance applications.

7 mono, balanced/unbalanced mic inputs

The SPX613 has 7 mono, balanced/unbalanced mic inputs. The last two mono Mic channels on this model offer a "Super Hi-Z" input for the connection of low level instruments. The rest of the mono channels provide additional balanced, line level inputs. Two additional stereo input channels provide the flexibility of dual RCA, and dual ¼" balanced analog input jacks. To top that off, a third stereo input channel with dual ¼" balanced analog inputs also provides a unique, and handy USB port for connection of your laptop computer for stereo playback and recording of digital audio to and from the SPX613 Powered Mixer!

Channel level control and pan

Each mono channel on the SPX613 Powered Mixer offers a channel level control and pan along with variable input TRIM control for detailed input level setting, three band shelving equalization controls, and two separate auxiliary mix controls for stage monitors (MON) and internal or external parallel effects (EFX) processing. Stereo channels each offer channel level and pan, TRIM, two band equalization and summed monitor (MON) and effects (EFX) auxiliary mix controls.

Versatile master section

The versatile master section provides sophisticated control of the overall mixing parameters. These powered mixers offer the capability of being used as a stereo sound reinforcement system, or they can be configured to work as a mono-main and mono-monitor system, making use of the two independent power amplifiers housed within each unit.

Nine band graphic equalizers

Nine band graphic equalizers allow for the flexibility of detailed tonal control of the overall output of each amplifier. When in stereo mode, one graphic "EQ" controls the left output while the other controls the right output. When in mono-main/monitor mode, one EQ controls the mono main speaker output while the other EQ provides for the tonal characteristics of the stage monitor mix, allowing for detailed tonal and feedback control (+/- 12 decibels) within nine different frequency bands.

Effects Processing Signals

Along with a convenient "MONITOR MASTER" level control the SPX613 offers …

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Mixers and Consoles
Product Number SPX613
Unlock Full Specs
to access all available technical data

Similar Products

 - 522850 - RS Components, Ltd.
RS Components, Ltd.
View Details
Harman Pro North America
View Details
 - AXIOM 125 Power Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details