Wharfedale Pro Datasheets for Audio Mixers and Consoles
Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals.
Audio Mixers and Consoles: Learn more
| Product Name | Notes |
|---|---|
| 7 Mic/ 3 Stereo Inputs, 300 Watts/channel Wharfedale Pro's new SPX613 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and... | |
| 9 Mic/ 3 Stereo Inputs, 400 Watts/channel Wharfedale Pro's new SPX815 Powered Mixer provides you with everything you need in a compact, powered mixer. Designed for ease of use and... | |
| R1604 FX- R Series with Digital Effects The R1604FX offers 4 mono, balanced mic/line input channels and four stereo input channels with 3 band equalization on each channel. | |
| R2004 FX- R Series with Digital Effects The R2004FX offers 8 mono, balanced mic/line input channels with with 3 Band equalization and a semi- parametric mid range control plus 3... | |
| The XO-204 is a 2 way stereo analogue active crossover that allows for the most simple and safe setup of a bi-amplified system. The crossover frequency is sweepable from 60Hz... | |
| The XO-206 is a 3 way stereo analogue active crossover that allows for the most simple and safe setup of a tri-amplified system. The low/mid crossover frequency is sweepable from... | |
| The Connect Series from Wharfedale Pro are high quality micro-mixers that are suitable for a wide range of applications. Professional big mixer features such as Phantom powered, balanced XLR microphone... | |
| The EQ-31 allows you to equalize with a new level of precision and may be the most transparent and accurate equalizer available. The EQ-31 Equalizer can be used in a... | |
| The EZ-m 10x2 is an ultra compact mixing console and is suitable for a wide range of applications. A mono channel has an XLR and balanced/unbalanced TRS input with individual... | |
| The EZ-m 16x2 is an ultra compact mixing console and is suitable for a wide range of applications. The 2 mono channels have XLR and balanced/unbalanced TRS inputs with individual... | |
| The EZ-m 20x2FX is an ultra compact mixing console with inbuilt FX processing and is suitable for a wide range of applications. The 4 mono channels have XLR and balanced/unbalanced... | |
| The most innovative feature of the EQ-215 equalizer is the amazing accuracy of the filter networks. There is practically no center point drift regardless of the adjacent filter settings. Constant... | |
| The PM500 mixer features five mono input channels for applications requiring more than five source inputs. The LF control frequency has been carefully selected on the PM500, allowing vocals or... | |
| The PM600 powered mixer systems have been designed to deliver optimum sound in a variety of applications - from live music performance and playback, to sound reinforcement or public address. | |
| The PM700 is a compact, powered mixer from Wharfedale Professional and can be used in a variety of application, sound reinforcement or public address. The PM700 mixer is designed to... | |
| The PMX 500 from Wharfedale Pro is a class-leading lightweight, compact and portable powered mixer. Designed to be a perfect balance of portability and power the PMX 500 is suitable... | |
| The PMX 700 from Wharfedale Pro is a class-leading lightweight, compact and portable powered mixer. Designed to be a perfect balance of portability and power the PMX 700 is suitable... | |
| The PMX 710 from Wharfedale Pro is a class-leading lightweight, compact and portable powered mixer. Designed to be a perfect balance of portability and power the PMX 710 is suitable... | |
| The Q-130 is a single channel 30 band 1/3 octave graphic equalizer using constant Q filters to maintain even bandwidth irrespective of gain ensuring transparent adjustments even with extreme gain... | |
| The Q-215 is a dual channel 15 band 2/3 octave graphic equalizer using constant Q filters to maintain even bandwidth irrespective of gain ensuring transparent adjustments even with extreme gain... | |
| The Q-230 is a dual channel 30 band 1/3 octave graphic equalizer using constant Q filters to maintain even bandwidth irrespective of gain ensuring transparent adjustments even with extreme gain... | |
| The R Series of mixers from Wharfedale Professional are designed to offer a superior quality audio performance in an easy to use, great value package. The quality of the R... | |
| The SL 1224 mixer is a studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 1224... | |
| The SL 424 is a compact studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 424... | |
| The SL 824 mixer is a studio/live mixing console with built-in full duplex USB interfacing. Designed to cater for a wide range of mid format mixing duties, the SL 824... | |
| The Wharfedale Pro PMX 500 System provides you with everything you need to get up and running for a public performance. A PMX 500 System package comprises of a PMX... | |
| The Wharfedale Pro PMX System provides you with everything you need to get up and running for a public performance. A PMX 700 System package comprises of a PMX 700... | |
| The WPR-26 is a sophisticated, remote controlled speaker switching system for in store demonstration and similar applications such as studio recording and paging systems. Stereo/2 channel amplifiers can be remotely... | |
| Wharfedale Pro introduced a range of audio processor modules into its extensive professional audio range. Choosing from a range of equalizers, compressors and effects device for portable use or fixed... | |
| WPG - 315 Two channel Graphic equalizer The WPG-315 fits standard 1U, 19" (482mm) racks. Using proven circuitry this equalizer is straightforward to use, reliable in operation and capable of... | |
| WPG - 331 Single channel Graphic equalizer The WPG-331 fits standard 1U, 19" (482mm) racks. Using proven circuitry this equalizer is straightforward to use, reliable in operation and capable of... | |
| WPG - 335 Dual channel Graphic equalizer The WPG-335 fits 2U, 38" (964mm) racks. Using proven circuitry this equalizer is straightforward to use, reliable in operation and capable of excellent... | |
| WPG-202 Two channel electronic crossover The WPG-202 fits standard 1U, 19" (482mm) racks. Using proven circuitry this equalizer is straightforward to use, reliable in operation and capable of excellent performance. |