Wharfedale Pro SI-28

Description
The SI-28 is a 2 way full range system with an internal passive crossover that provides exceptional bandwidth and output SPL in a single system package. With nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Speech articulation and sonic accuracy are inherent to the SI- 28. The enclosure design allows for installation in tight spaces, very close to walls and ceilings, making it the ideal choice for under balcony, column and wall mounting. There are a total of twenty M8 thread fly points on the sides top and bottom to ensure easy installation in both horizontal and vertical applications. The enclosure also provides rigging point spacing for use with Omni-Mount™ type brackets.
Description
The SI-28 is a 2 way full range system with an internal passive crossover that provides exceptional bandwidth and output SPL in a single system package. With nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Speech articulation and sonic accuracy are inherent to the SI- 28. The enclosure design allows for installation in tight spaces, very close to walls and ceilings, making it the ideal choice for under balcony, column and wall mounting. There are a total of twenty M8 thread fly points on the sides top and bottom to ensure easy installation in both horizontal and vertical applications. The enclosure also provides rigging point spacing for use with Omni-Mount™ type brackets.

Suppliers

Company
Product
Description
Supplier Links
 - SI-28 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-28 is a 2 way full range system with an internal passive crossover that provides exceptional bandwidth and output SPL in a single system package. With nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Speech articulation and sonic accuracy are inherent to the SI- 28. The enclosure design allows for installation in tight spaces, very close to walls and ceilings, making it the ideal choice for under balcony, column and wall mounting. There are a total of twenty M8 thread fly points on the sides top and bottom to ensure easy installation in both horizontal and vertical applications. The enclosure also provides rigging point spacing for use with Omni-Mount™ type brackets.

The SI-28 is a 2 way full range system with an internal passive crossover that provides exceptional bandwidth and output SPL in a single system package. With nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL.

The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Speech articulation and sonic accuracy are inherent to the SI- 28.

The enclosure design allows for installation in tight spaces, very close to walls and ceilings, making it the ideal choice for under balcony, column and wall mounting. There are a total of twenty M8 thread fly points on the sides top and bottom to ensure easy installation in both horizontal and vertical applications. The enclosure also provides rigging point spacing for use with Omni-Mount™ type brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-28
SPL 126 dB
Nominal Power 400 watts
Maximum Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
 - SVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Frequency Response 50 to 20000 Hz
View Details