Wharfedale Pro SVP-X12PM

Description
If you need a great value, great sounding portable PA system the SVP-XP Series brings you custom designed transducers, elliptical waveguides and high power amplifier modules with built-in protection and signal limiting. The SVP-X12PM is an angled stage monitor with a 12" custom designed woofer and 1" exit phenolic compression driver. The Class A/B power module gives you 150W continuous / 300W peak power output.
Description
If you need a great value, great sounding portable PA system the SVP-XP Series brings you custom designed transducers, elliptical waveguides and high power amplifier modules with built-in protection and signal limiting. The SVP-X12PM is an angled stage monitor with a 12" custom designed woofer and 1" exit phenolic compression driver. The Class A/B power module gives you 150W continuous / 300W peak power output.

Suppliers

Company
Product
Description
Supplier Links
 - SVP-X12PM - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
If you need a great value, great sounding portable PA system the SVP-XP Series brings you custom designed transducers, elliptical waveguides and high power amplifier modules with built-in protection and signal limiting. The SVP-X12PM is an angled stage monitor with a 12" custom designed woofer and 1" exit phenolic compression driver. The Class A/B power module gives you 150W continuous / 300W peak power output.

If you need a great value, great sounding portable PA system the SVP-XP Series brings you custom designed transducers, elliptical waveguides and high power amplifier modules with built-in protection and signal limiting.

The SVP-X12PM is an angled stage monitor with a 12" custom designed woofer and 1" exit phenolic compression driver.

The Class A/B power module gives you 150W continuous / 300W peak power output.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-X12PM
SPL 124 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details