Wharfedale Pro SI-12

Description
The SI-12 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Twenty M8 thread fly points on top, bottom and sides provide flexible and simple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.
Description
The SI-12 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Twenty M8 thread fly points on top, bottom and sides provide flexible and simple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

Suppliers

Company
Product
Description
Supplier Links
 - SI-12 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-12 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements. The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Twenty M8 thread fly points on top, bottom and sides provide flexible and simple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

The SI-12 is a 2 way full range system with an internal passive crossover providing high level, high definition performance in a compact enclosure. With a nominal 70 degree coverage pattern, the system can be arrayed for additional coverage and SPL requirements.

The Waveguide HF section provides consistent coverage over its specified range for low feedback in open mic applications and improved array smoothness. Twenty M8 thread fly points on top, bottom and sides provide flexible and simple horizontal and vertical installations. The enclosure provides rigging point spacing for use with Omni-Mount™ 60.0 type brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-12
SPL 127 dB
Nominal Power 500 watts
Maximum Power 1000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - SVP-18PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 99 dB
View Details