Wharfedale Pro KINETIC 8

Description
The Kinetic 8 is a passive 2-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 8 offers professional features such as a 1” compression driver, 8” custom designed woofer and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.
Description
The Kinetic 8 is a passive 2-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 8 offers professional features such as a 1” compression driver, 8” custom designed woofer and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Suppliers

Company
Product
Description
Supplier Links
 - KINETIC 8 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Kinetic 8 is a passive 2-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 8 offers professional features such as a 1” compression driver, 8” custom designed woofer and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

The Kinetic 8 is a passive 2-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 8 offers professional features such as a 1” compression driver, 8” custom designed woofer and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment.

The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number KINETIC 8
SPL 124 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - PSR-40F08S01-YHQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
2 suppliers
 - SVP-18PB - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 4 ohms
Sensitivity 99 dB
View Details