Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Speakers MSS300R

Description
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 0.25 : Max Power (Watts) : 0.5
Request a Quote Datasheet
Description
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 0.25 : Max Power (Watts) : 0.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Speakers
MSS300R
IEC60601-1-8 Medical Speakers MSS300R
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 0.25 : Max Power (Watts) : 0.5

Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 0.25 : Max Power (Watts) : 0.5

Supplier's Site Datasheet
Speakers - 458-1116-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1116-ND
Speakers 458-1116-ND
8 Ohms General Purpose Speaker 250mW 1kHz ~ 4kHz Top Octagon

8 Ohms General Purpose Speaker 250mW 1kHz ~ 4kHz Top Octagon

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
MSS300R
Speakers & Transducers MSS300R
Speakers & Transducers IEC60601-1-8 MOUNTED SPKR, 8 OHM

Speakers & Transducers IEC60601-1-8 MOUNTED SPKR, 8 OHM

Buy Now Datasheet
Speaker, 23Mm, 8 Ohm, 250Mw; Driver Type Mallory - 73P5067 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 23Mm, 8 Ohm, 250Mw; Driver Type Mallory
73P5067
Speaker, 23Mm, 8 Ohm, 250Mw; Driver Type Mallory 73P5067
SPEAKER, 23MM, 8 OHM, 250mW; Driver Type:Medical; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Width - Imperial:0.906"; Frequency Response Min:1kHz; Frequency Response Max:4kHz RoHS Compliant: Yes

SPEAKER, 23MM, 8 OHM, 250mW; Driver Type:Medical; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Width - Imperial:0.906"; Frequency Response Min:1kHz; Frequency Response Max:4kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number MSS300R 458-1116-ND MSS300R 73P5067
Product Name IEC60601-1-8 Medical Speakers Speakers Speakers & Transducers Speaker, 23Mm, 8 Ohm, 250Mw; Driver Type Mallory
SPL 85 dB 85 dB
Frequency Response 325 Hz 1000 to 4000 Hz
Size 0.91 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details