Wharfedale Pro SVP-15P

Description
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way, full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90° (horizontal) and 60°(vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-15P Powered version of SVP-15 45-20kHz frequency response (+/-3dB) 4 ohms system impedance 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 638 x 390 x 463 mm, 21.76kg
Description
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way, full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90° (horizontal) and 60°(vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-15P Powered version of SVP-15 45-20kHz frequency response (+/-3dB) 4 ohms system impedance 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 638 x 390 x 463 mm, 21.76kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-15P - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way, full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90° (horizontal) and 60°(vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-15P Powered version of SVP-15 45-20kHz frequency response (+/-3dB) 4 ohms system impedance 1/4" combined jack & XLR input connecter, level control 300W RMS / 450W Peak amplifier H/D/W: 638 x 390 x 463 mm, 21.76kg

At a price point better known for cheap imitations, the SVP-P series stands out from the competition. The SVP P series provides powered versions of the most popular models of the SVP Series. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP-P stands out as the best value in a professional sound reinforcement loudspeaker.

SVP Powered Speakers Features:

  1. The powered, 2 way, full range loudspeakers systems.
  2. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure.
  3. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90° (horizontal) and 60°(vertical).
  4. A low frequency amplifier module delivering 300 watts rms to the internal components.
  5. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions.
  6. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet.
  7. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille.

SVP-15P

  • Powered version of SVP-15
  • 45-20kHz frequency response (+/-3dB)
  • 4 ohms system impedance
  • 1/4" combined jack & XLR input connecter, level control
  • 300W RMS / 450W Peak amplifier

H/D/W: 638 x 390 x 463 mm, 21.76kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-15P
Maximum Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
 - KINETIC 12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details
Speaker - 77SA08M - MISCO
Specs
Nominal Power 1 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details