Wharfedale Pro SH1564

Description
The SH1564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1564 delivers sound pressure levels well beyond those typical of systems its size. The SH1564 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1564 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.
Description
The SH1564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1564 delivers sound pressure levels well beyond those typical of systems its size. The SH1564 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1564 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Suppliers

Company
Product
Description
Supplier Links
 - SH1564 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1564 delivers sound pressure levels well beyond those typical of systems its size. The SH1564 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm). Additionally, the SH1564 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

The SH1564 is a high power, 2-way loudspeaker system, designed for sound reinforcement applications. The system is comprised of one 15" low frequency driver and a large-format, high frequency compression driver, coupled to a constant-directivity 60° x 40° horn. Combining 96 dB sensitivity with 1000 Watts (continuous) power handling, the SH1564 delivers sound pressure levels well beyond those typical of systems its size.

The SH1564 is designed to be easily pole mounted on a speaker stand or above an SHO Series subwoofer, using the Wharfedale Pro SP Series pole mount accessory. The rugged steel pole mount accessory, which is finished in black paint, is 34 5/8 inches (880 mm) tall and has a diameter of 1 3/8 inches (35mm).

Additionally, the SH1564 is fitted with a total of twenty two M10 threaded inserts to facilitate flying the cabinet, where needed.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1564
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
 - PROGRAMME 52T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Frequency Response 38 to 20000 Hz
View Details
Ceiling Loudspeaker - DX-IC8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application Loudspeaker; MusicAudio; Paging
View Details