Mallory Sonalert Products, Inc. Speakers & Transducers SCS300MDB

Description
Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL
Datasheet
Description
Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SCS300MDB
Speakers & Transducers SCS300MDB
Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL

Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL

Buy Now Datasheet
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory - 75R9546 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory
75R9546
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory 75R9546
SPEAKER, HOUSING, 8 OHM, 85DB, 0.25W; Driver Type:Medical; External Diameter - Metric:42.85mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:75dB; Frequency Response Min:-; Frequency Response Max:975Hz; Speaker Shape:Round RoHS Compliant: Yes

SPEAKER, HOUSING, 8 OHM, 85DB, 0.25W; Driver Type:Medical; External Diameter - Metric:42.85mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:75dB; Frequency Response Min:-; Frequency Response Max:975Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers
Product Number SCS300MDB 75R9546
Product Name Speakers & Transducers Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory
SPL 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details