Wharfedale Pro VS-153X

Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-153X Three-way speaker system, 15" woofer 6.5" mid driver Elliptical horn with twin "EED" high freq driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 180W / Music 360W / Peak 720W power handling H/D/W: 729 x 393 x 535 mm, 23kg
Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-153X Three-way speaker system, 15" woofer 6.5" mid driver Elliptical horn with twin "EED" high freq driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 180W / Music 360W / Peak 720W power handling H/D/W: 729 x 393 x 535 mm, 23kg

Suppliers

Company
Product
Description
Supplier Links
 - VS-153X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-153X Three-way speaker system, 15" woofer 6.5" mid driver Elliptical horn with twin "EED" high freq driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 180W / Music 360W / Peak 720W power handling H/D/W: 729 x 393 x 535 mm, 23kg

The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package.

Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system.

At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability.

VS-153X

  • Three-way speaker system, 15" woofer
  • 6.5" mid driver
  • Elliptical horn with twin "EED" high freq driver
  • 45-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal enclosure
  • Continuous 180W / Music 360W / Peak 720W power handling

H/D/W: 729 x 393 x 535 mm, 23kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number VS-153X
SPL 126 dB
Nominal Power 360 watts
Maximum Power 720 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details