Wharfedale Pro S1000

Description
The new "S-Series" amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each model offers a different power rating allowing for varied and flexible sound reinforcement applications. The front panel of the S-Series models provides simple, real-time status conditions with LED indicators for Power, Protect, Bridge, Peak and Signal Present along with convenient operating controls that include a power switch and volume controls for each of the two input channels. Various mode assignments are provided on the rear panel with easy-to-use MODE SWITCHES that provide assignment options such as signal limiting, low cut filter engagement and frequency selection, stereo and mono input mode selection and output bridging. Also featured are industry standard XLR and ¼" balanced input jacks along with 4 pin, NL-4 style Speakon™ output jacks and standard binding post output connectors. Multiple wiring output configurations are available. The S-Series amps are fan-cooled with a cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided. Stereo mode: 215 Watts per channel into 8 ohms (0.1% THD @ 1kHz) 350 Watts per channel into 4 ohms (0.1% THD @ 1kHz) 462 Watts per channel into 2 ohms (0.1% THD @ 1kHz) Bridged mode: 630 Watts into 8 ohms (0.1% THD @ 1kHz) 910 Watts into 4 ohms (0.1% THD @ 1kHz)
Description
The new "S-Series" amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each model offers a different power rating allowing for varied and flexible sound reinforcement applications. The front panel of the S-Series models provides simple, real-time status conditions with LED indicators for Power, Protect, Bridge, Peak and Signal Present along with convenient operating controls that include a power switch and volume controls for each of the two input channels. Various mode assignments are provided on the rear panel with easy-to-use MODE SWITCHES that provide assignment options such as signal limiting, low cut filter engagement and frequency selection, stereo and mono input mode selection and output bridging. Also featured are industry standard XLR and ¼" balanced input jacks along with 4 pin, NL-4 style Speakon™ output jacks and standard binding post output connectors. Multiple wiring output configurations are available. The S-Series amps are fan-cooled with a cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided. Stereo mode: 215 Watts per channel into 8 ohms (0.1% THD @ 1kHz) 350 Watts per channel into 4 ohms (0.1% THD @ 1kHz) 462 Watts per channel into 2 ohms (0.1% THD @ 1kHz) Bridged mode: 630 Watts into 8 ohms (0.1% THD @ 1kHz) 910 Watts into 4 ohms (0.1% THD @ 1kHz)

Suppliers

Company
Product
Description
Supplier Links
 - S1000 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The new "S-Series" amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each model offers a different power rating allowing for varied and flexible sound reinforcement applications. The front panel of the S-Series models provides simple, real-time status conditions with LED indicators for Power, Protect, Bridge, Peak and Signal Present along with convenient operating controls that include a power switch and volume controls for each of the two input channels. Various mode assignments are provided on the rear panel with easy-to-use MODE SWITCHES that provide assignment options such as signal limiting, low cut filter engagement and frequency selection, stereo and mono input mode selection and output bridging. Also featured are industry standard XLR and ¼" balanced input jacks along with 4 pin, NL-4 style Speakon™ output jacks and standard binding post output connectors. Multiple wiring output configurations are available. The S-Series amps are fan-cooled with a cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided. Stereo mode: 215 Watts per channel into 8 ohms (0.1% THD @ 1kHz) 350 Watts per channel into 4 ohms (0.1% THD @ 1kHz) 462 Watts per channel into 2 ohms (0.1% THD @ 1kHz) Bridged mode: 630 Watts into 8 ohms (0.1% THD @ 1kHz) 910 Watts into 4 ohms (0.1% THD @ 1kHz)

The new "S-Series" amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500.

Each model is packed into a convenient, two rack space unit with identical functional layout. Each model offers a different power rating allowing for varied and flexible sound reinforcement applications.

The front panel of the S-Series models provides simple, real-time status conditions with LED indicators for Power, Protect, Bridge, Peak and Signal Present along with convenient operating controls that include a power switch and volume controls for each of the two input channels.

Various mode assignments are provided on the rear panel with easy-to-use MODE SWITCHES that provide assignment options such as signal limiting, low cut filter engagement and frequency selection, stereo and mono input mode selection and output bridging.

Also featured are industry standard XLR and ¼" balanced input jacks along with 4 pin, NL-4 style Speakon™ output jacks and standard binding post output connectors. Multiple wiring output configurations are available.

The S-Series amps are fan-cooled with a cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided.

Stereo mode:

  • 215 Watts per channel into 8 ohms (0.1% THD @ 1kHz)
  • 350 Watts per channel into 4 ohms (0.1% THD @ 1kHz)
  • 462 Watts per channel into 2 ohms (0.1% THD @ 1kHz)

Bridged mode:

  • 630 Watts into 8 ohms (0.1% THD @ 1kHz)
  • 910 Watts into 4 ohms (0.1% THD @ 1kHz)
Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Amplifiers and Preamplifiers
Product Number S1000
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5638NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers
 - DW-2400 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0200 MHz
View Details