Wharfedale Pro Datasheets for Audio Amplifiers and Preamplifiers
Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers.
Audio Amplifiers and Preamplifiers: Learn more
| Product Name | Notes |
|---|---|
| MP 1200 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features... | |
| MP 1800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features... | |
| MP 2800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features... | |
| The DW-1600 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-1600 are simple yet effective with... | |
| The DW-2400 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-2400 are simple yet effective with... | |
| The DW-800 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-800 are simple yet effective with... | |
| The new "S-Series" amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is... |