Wharfedale Pro PROGRAMME 35

Description
Incorporating high power, high efficiency Wharfedale drive units and a sophisticated crossover, the Programme 35 is available in vinyl black ash or an attractive rosewood finish.
Description
Incorporating high power, high efficiency Wharfedale drive units and a sophisticated crossover, the Programme 35 is available in vinyl black ash or an attractive rosewood finish.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 35 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Incorporating high power, high efficiency Wharfedale drive units and a sophisticated crossover, the Programme 35 is available in vinyl black ash or an attractive rosewood finish.

Incorporating high power, high efficiency Wharfedale drive units and a sophisticated crossover, the Programme 35 is available in vinyl black ash or an attractive rosewood finish.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 35
SPL 108 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details