Wharfedale Pro PROGRAMME 205/205T

Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech®(Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 205/205T is available in Black and White and come with brackets included. It features e M8 rigging points for three points rigging, and an M8 bracket point compatible with omni-mount brackets.
Description
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech®(Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 205/205T is available in Black and White and come with brackets included. It features e M8 rigging points for three points rigging, and an M8 bracket point compatible with omni-mount brackets.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 205/205T - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale Pro Programme Series foreground/back-grou nd music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses. The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech®(Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system. Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier. The Programme 205/205T is available in Black and White and come with brackets included. It features e M8 rigging points for three points rigging, and an M8 bracket point compatible with omni-mount brackets.

Wharfedale Pro Programme Series foreground/back-ground music speakers are designed for demanding professional applications such as reproduction and reinforcement of music and sound in venues as diverse as airports, houses of worship, schools, retail shops, restaurants and public houses.

The Programme Series loudspeaker system is designed to deliver accurate, high power sound in a lightweight, compact and easy to install package From the selection of low and high frequency components, to the high frequency driver protection circuit pro-tech®(Bulb) the Programme Series is designed from the ground up to be a workhorse or your sound system.

Feature laden and powerful, the Programme Series is the best choice for a small, big sounding loudspeaker. Each Programme Series speaker may also be used in constant voltage distributed systems. With an internal, switchable transformer, you can economically install background music or paging system, while still only using one amplifier.

The Programme 205/205T is available in Black and White and come with brackets included. It features e M8 rigging points for three points rigging, and an M8 bracket point compatible with omni-mount brackets.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 205/205T
SPL 117 dB
Nominal Power 200 watts
Maximum Power 400 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details