Wharfedale Pro MX-115

Description
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.
Description
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

Suppliers

Company
Product
Description
Supplier Links
 - MX-115 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
MX Series Two Way Loudspeakers: All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability. The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression. Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

MX Series Two Way Loudspeakers:

All MX Series two-way loudspeaker enclosures are trapezoidal shaped with M 10 rigging points for easy array setups. Constructed using 18mm birch plywood, the MX Series is meticulously designed for superior acoustics and durability.

The integrated carrying handles make for easy transport. Hookup is simple with integrated industry standard Speakon™ connectors. Cast frame and oversize LF voice coils mean sustained high power output capacity and minimal power compression.

Conical Waveguide Technology coupled with a 50mm titanium compression driver provide a dispersion pattern of 75° x 75° allowing for even coverage, especially in the crucial vocal ranges.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number MX-115
SPL 131 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
 - PROGRAMME 60T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Frequency Response 35 to 20000 Hz
View Details