The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).
| Wharfedale Pro | |
|---|---|
| Product Category | Speakers |
| Product Number | LX-153 / LX-153E |
| SPL | 134 dB |
| Nominal Power | 900 watts |
| Maximum Power | 1800 watts |
| Impedance | 8 ohms |