Wharfedale Pro LINK-800

Description
The Link 800 has a 5.5- inch woofer and 1 inch Mylar dome tweeter, featuring an internal 60 watt power amplifier with separate level and tone controls offering extensive control over sound level within its environment. The two inputs are versatile dual XLR and 1/4" phone jack designs with active balanced line signal connection. The Link 800 Series measures are compact units and light in weight giving ease of installation. Auto on/off sleep feature is indicated through a front panel mounted LED. When engaged the Link senses a presence or absence of signal at the input and depending on conditions, places the unit into standby mode. Once a signal is detected the unit moves seamlessly and instantly into operational mode and the LED activates. This feature extends product life and conserves power by effectively turning off the unit when not needed. The Link 800 full range active monitor speakers are available in four solid colours; red, blue, white and black. Coupled with a small sub-bass unit ( such as the Wharfedale PB 208) a compact, easily transported yet versatile sound system for application to AV presentations, for example, can be created. Applications: The Link 800 Series active monitor speakers are designed for operation in advanced sound systems in a variety of venues as diverse as restaurants, discotheques, places of worship, retail premises, shopping centres, public houses, sports centres, hotels, schools and many more.
Description
The Link 800 has a 5.5- inch woofer and 1 inch Mylar dome tweeter, featuring an internal 60 watt power amplifier with separate level and tone controls offering extensive control over sound level within its environment. The two inputs are versatile dual XLR and 1/4" phone jack designs with active balanced line signal connection. The Link 800 Series measures are compact units and light in weight giving ease of installation. Auto on/off sleep feature is indicated through a front panel mounted LED. When engaged the Link senses a presence or absence of signal at the input and depending on conditions, places the unit into standby mode. Once a signal is detected the unit moves seamlessly and instantly into operational mode and the LED activates. This feature extends product life and conserves power by effectively turning off the unit when not needed. The Link 800 full range active monitor speakers are available in four solid colours; red, blue, white and black. Coupled with a small sub-bass unit ( such as the Wharfedale PB 208) a compact, easily transported yet versatile sound system for application to AV presentations, for example, can be created. Applications: The Link 800 Series active monitor speakers are designed for operation in advanced sound systems in a variety of venues as diverse as restaurants, discotheques, places of worship, retail premises, shopping centres, public houses, sports centres, hotels, schools and many more.

Suppliers

Company
Product
Description
Supplier Links
 - LINK-800 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Link 800 has a 5.5- inch woofer and 1 inch Mylar dome tweeter, featuring an internal 60 watt power amplifier with separate level and tone controls offering extensive control over sound level within its environment. The two inputs are versatile dual XLR and 1/4" phone jack designs with active balanced line signal connection. The Link 800 Series measures are compact units and light in weight giving ease of installation. Auto on/off sleep feature is indicated through a front panel mounted LED. When engaged the Link senses a presence or absence of signal at the input and depending on conditions, places the unit into standby mode. Once a signal is detected the unit moves seamlessly and instantly into operational mode and the LED activates. This feature extends product life and conserves power by effectively turning off the unit when not needed. The Link 800 full range active monitor speakers are available in four solid colours; red, blue, white and black. Coupled with a small sub-bass unit ( such as the Wharfedale PB 208) a compact, easily transported yet versatile sound system for application to AV presentations, for example, can be created. Applications: The Link 800 Series active monitor speakers are designed for operation in advanced sound systems in a variety of venues as diverse as restaurants, discotheques, places of worship, retail premises, shopping centres, public houses, sports centres, hotels, schools and many more.

The Link 800 has a 5.5- inch woofer and 1 inch Mylar dome tweeter, featuring an internal 60 watt power amplifier with separate level and tone controls offering extensive control over sound level within its environment. The two inputs are versatile dual XLR and 1/4" phone jack designs with active balanced line signal connection.

The Link 800 Series measures are compact units and light in weight giving ease of installation. Auto on/off sleep feature is indicated through a front panel mounted LED. When engaged the Link senses a presence or absence of signal at the input and depending on conditions, places the unit into standby mode. Once a signal is detected the unit moves seamlessly and instantly into operational mode and the LED activates. This feature extends product life and conserves power by effectively turning off the unit when not needed.

The Link 800 full range active monitor speakers are available in four solid colours; red, blue, white and black. Coupled with a small sub-bass unit ( such as the Wharfedale PB 208) a compact, easily transported yet versatile sound system for application to AV presentations, for example, can be created.

Applications:

The Link 800 Series active monitor speakers are designed for operation in advanced sound systems in a variety of venues as diverse as restaurants, discotheques, places of worship, retail premises, shopping centres, public houses, sports centres, hotels, schools and many more.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number LINK-800
SPL 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details
 - PROGRAMME 35 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 108 dB
Impedance 8 ohms
Sensitivity 88 dB
View Details