Wharfedale Pro EVP-Neo Sub Covers

Description
Covers are available for the EVP-Neo subwoofer models, offering extra protection. Made from the same padded weather proof nylon as the EVP-Neo Tour Bags, the Sub Covers use a 5 sided pull on design that offers extra protection during transit and storage. A velcro fastened accessory pocket provides storage space for cables and tools. Velcro sealed access panels aid transportation and ensure that the weight of the EVP-Neo Sub is distributed through the aluminium handles, just as the designers intended.
Description
Covers are available for the EVP-Neo subwoofer models, offering extra protection. Made from the same padded weather proof nylon as the EVP-Neo Tour Bags, the Sub Covers use a 5 sided pull on design that offers extra protection during transit and storage. A velcro fastened accessory pocket provides storage space for cables and tools. Velcro sealed access panels aid transportation and ensure that the weight of the EVP-Neo Sub is distributed through the aluminium handles, just as the designers intended.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-Neo Sub Covers - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Covers are available for the EVP-Neo subwoofer models, offering extra protection. Made from the same padded weather proof nylon as the EVP-Neo Tour Bags, the Sub Covers use a 5 sided pull on design that offers extra protection during transit and storage. A velcro fastened accessory pocket provides storage space for cables and tools. Velcro sealed access panels aid transportation and ensure that the weight of the EVP-Neo Sub is distributed through the aluminium handles, just as the designers intended.

Covers are available for the EVP-Neo subwoofer models, offering extra protection.

Made from the same padded weather proof nylon as the EVP-Neo Tour Bags, the Sub Covers use a 5 sided pull on design that offers extra protection during transit and storage.

A velcro fastened accessory pocket provides storage space for cables and tools. Velcro sealed access panels aid transportation and ensure that the weight of the EVP-Neo Sub is distributed through the aluminium handles, just as the designers intended.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-Neo Sub Covers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - DELTA 12M - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 1600 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details