Wharfedale Pro LA-15SUB

Description
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15SUB 15" subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 26.5kg
Description
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15SUB 15" subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 26.5kg

Suppliers

Company
Product
Description
Supplier Links
 - LA-15SUB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15SUB 15" subwoofer 30-150Hz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 26.5kg

The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality.

The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor.

LA-15SUB

  • 15" subwoofer
  • 30-150Hz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 2 x 1/4" jacks and 2 Speakon™ type connector
  • Continuous 250W / Program 500W power handling

H/D/W: 700 x 380 x 480 mm, 26.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number LA-15SUB
SPL 128 dB
Nominal Power 500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
 - EVP-X15P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 18000 Hz
Size 15.00 inch (381 mm)
View Details
Speaker - JC5WP-8A - MISCO
Specs
Nominal Power 20 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details