Wharfedale Pro PROGRAMME 30T

Description
The Programme 30 uses Wharfedale proprietary bass units with fabric dome tweeters to produce extended bass, even at high volume levels and a smooth high frequency response. The crossover features TOP™ (Tweeter Overload Protection) while allowing a full 100W of power handling. The 30T version incorporates a 100V line transformer with taps for 10, 5, 2.5 and 1.25 watts, selected by using a rear panel switch.
Description
The Programme 30 uses Wharfedale proprietary bass units with fabric dome tweeters to produce extended bass, even at high volume levels and a smooth high frequency response. The crossover features TOP™ (Tweeter Overload Protection) while allowing a full 100W of power handling. The 30T version incorporates a 100V line transformer with taps for 10, 5, 2.5 and 1.25 watts, selected by using a rear panel switch.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 30T - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Programme 30 uses Wharfedale proprietary bass units with fabric dome tweeters to produce extended bass, even at high volume levels and a smooth high frequency response. The crossover features TOP™ (Tweeter Overload Protection) while allowing a full 100W of power handling. The 30T version incorporates a 100V line transformer with taps for 10, 5, 2.5 and 1.25 watts, selected by using a rear panel switch.

The Programme 30 uses Wharfedale proprietary bass units with fabric dome tweeters to produce extended bass, even at high volume levels and a smooth high frequency response. The crossover features TOP™ (Tweeter Overload Protection) while allowing a full 100W of power handling. The 30T version incorporates a 100V line transformer with taps for 10, 5, 2.5 and 1.25 watts, selected by using a rear panel switch.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 30T
SPL 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
 - SVP-X18PB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Frequency Response 40 to 300 Hz
View Details
Speaker - Z9740 - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details