Wharfedale Pro LA-15

Description
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15 Two-way full-range, 15" woofer 1" Diaphragm dynamic HF drive unit 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 23.75kg
Description
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15 Two-way full-range, 15" woofer 1" Diaphragm dynamic HF drive unit 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 23.75kg

Suppliers

Company
Product
Description
Supplier Links
 - LA-15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality. The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor. LA-15 Two-way full-range, 15" woofer 1" Diaphragm dynamic HF drive unit 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure 2 x 1/4" jacks and 2 Speakon™ type connector Continuous 250W / Program 500W power handling H/D/W: 700 x 380 x 480 mm, 23.75kg

The Wharfedale Pro LA-15 Series can be used as the basis for a complete small to medium touring system and provide front of house sound and monitoring as well as a permanent install sound system. The LA-15 Series speakers are characterized by their exceptional fidelity in reproducing both simple and complex acoustic signals with superior intelligibility and integrity. The sonic quality is open and natural, generating a sound and image of exceptional quality.

The shape of The LA-15 allows the cabinets to lock together in a trapezoid formation or allows the system to be used in a horizontal position as a floor monitor.

LA-15

  • Two-way full-range, 15" woofer
  • 1" Diaphragm dynamic HF drive unit
  • 45-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal enclosure
  • 2 x 1/4" jacks and 2 Speakon™ type connector
  • Continuous 250W / Program 500W power handling

H/D/W: 700 x 380 x 480 mm, 23.75kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number LA-15
SPL 130 dB
Nominal Power 500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details