Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MISCO
N9275 -- SPEAKER
MISCO
Speaker
N9275
Description
Key Features: 4" (100mm), 8 Ohm 12 Watts, Ferrite Magnet Black Acrylic Treated Cloth Ne With Pre Treated Black Cloth Surround;
MISCO
Done
Datasheet
Description
Key Features: 4" (100mm), 8 Ohm 12 Watts, Ferrite Magnet Black Acrylic Treated Cloth Ne With Pre Treated Black Cloth Surround;
Datasheet
Suppliers
Company
Product
Description
Supplier Links
MISCO
Minneapolis, MN, USA
Speaker
N9275
Speaker
N9275
Key Features: 4" (100mm), 8 Ohm 12 Watts, Ferrite Magnet Black Acrylic Treated Cloth Ne With Pre Treated Black Cloth Surround;
Key Features:
4" (100mm), 8 Ohm
12 Watts, Ferrite Magnet
Black Acrylic Treated Cloth Ne With Pre Treated Black Cloth Surround;
Supplier's Site
Datasheet
Technical Specifications
MISCO
Product Category
Speakers
Product Number
N9275
Product Name
Speaker
Nominal Power
12 watts
Impedance
8 ohms
Sensitivity
103 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
302GC SelecTone® 30W Amplified Speakers
302GC-240
Specs
Features
Outdoor
SPL
124 dB
Size
12.40 inch (315 mm)
View Details
RS Components, Ltd.
Miniature Speakers
102780
Specs
SPL
92 dB
Nominal Power
0.5000 watts
Impedance
16 ohms
View Details
Wharfedale Pro
PROGRAMME 406/406T
Specs
SPL
126 dB
Nominal Power
500 watts
Maximum Power
1000 watts
View Details
MISCO
Speaker
AC2RWI
Specs
Nominal Power
3 watts
Impedance
8 ohms
Sensitivity
82 dB
View Details