Wharfedale Pro KINETIC 153

Description
The Kinetic 153 is a passive 3-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 153 offers professional features such as a 1” compression driver, 15” custom designed woofer, 6.5” midrange driver and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.
Description
The Kinetic 153 is a passive 3-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 153 offers professional features such as a 1” compression driver, 15” custom designed woofer, 6.5” midrange driver and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Suppliers

Company
Product
Description
Supplier Links
 - KINETIC 153 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Kinetic 153 is a passive 3-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 153 offers professional features such as a 1” compression driver, 15” custom designed woofer, 6.5” midrange driver and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

The Kinetic 153 is a passive 3-way loudspeaker that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 153 offers professional features such as a 1” compression driver, 15” custom designed woofer, 6.5” midrange driver and PTC HF protection. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment.

The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number KINETIC 153
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
 - TWIN 10X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details
Specs
Nominal Power 12 watts
Impedance 25 ohms
Sensitivity 109 dB
View Details