Wharfedale Pro TWIN 10X

Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 10X Two-way full-range, 10" Co-axial 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 150W / Music 300W /Peak 600W power handling H/D/W: 434 x 319 x 322 mm, 15.5kg
Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 10X Two-way full-range, 10" Co-axial 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 150W / Music 300W /Peak 600W power handling H/D/W: 434 x 319 x 322 mm, 15.5kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 10X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 10X Two-way full-range, 10" Co-axial 60-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 150W / Music 300W /Peak 600W power handling H/D/W: 434 x 319 x 322 mm, 15.5kg

The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X.

The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability.

TWIN 10X

  • Two-way full-range, 10" Co-axial
  • 60-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 12 x M10 flying inserts & 1 flying track on top
  • Continuous 150W / Music 300W /Peak 600W power handling

H/D/W: 434 x 319 x 322 mm, 15.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 10X
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
 - EVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 50 to 20000 Hz
Size 12.00 inch (305 mm)
View Details
Speaker - KC62MB-8B - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details