Wharfedale Pro EVP-X18PB

Description
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X18PB Powered version for EVP-X18B 18" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 610 x 610 x 552 mm, 49.2kg
Description
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X18PB Powered version for EVP-X18B 18" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 610 x 610 x 552 mm, 49.2kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X18PB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer. EVP-X18PB Powered version for EVP-X18B 18" direct-radiating powered subwoofer A pair of an integral 150Hz, 24dB/Oct crossovers 0o, 180o Phase switch Stereo line input and speaker level input High pass balanced line output for mid/high satellite speaker connection 400W RMS / 600W peak amplifier H/D/W: 610 x 610 x 552 mm, 49.2kg

The EVP-X15/18PB is a 15/18 inch direct radiating powered subwoofer. A built in 600 watt (peak) amplifier accepts stereo or mono line level inputs. These line level inputs are summed before being sent to the internal amplifier allowing the subwoofer to operate in stereo systems using a single subwoofer. The subwoofer features a pair of integral 100Hz, 24dB/Octave crossovers to send a high pass, balanced, line level stereo signal to a pair of powered satellite full range speakers or an external amplifier for passive satellite speakers. A speaker level 1/4" jack is also provided for use in applications, such as those employing powered mixers, in which it is more practical to bring a full range speaker level signal to the subwoofer.

EVP-X18PB

  • Powered version for EVP-X18B
  • 18" direct-radiating powered subwoofer
  • A pair of an integral 150Hz, 24dB/Oct crossovers
  • 0o, 180o Phase switch
  • Stereo line input and speaker level input
  • High pass balanced line output for mid/high satellite speaker connection
  • 400W RMS / 600W peak amplifier

H/D/W: 610 x 610 x 552 mm, 49.2kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X18PB
Maximum Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
 - SH2264 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details
Speaker - JC54W-4B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details