Wharfedale Pro EVP-X18B

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X18B 18" compact subwoofer 38 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 Speakon™ type connector Rectangular enclosure Continuous 600W / Music 1200W / Peak 2400W power handling H/D/W: 610 x 610 x 552 mm, 47.4kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X18B 18" compact subwoofer 38 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 Speakon™ type connector Rectangular enclosure Continuous 600W / Music 1200W / Peak 2400W power handling H/D/W: 610 x 610 x 552 mm, 47.4kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X18B 18" compact subwoofer 38 -250Hz frequency response (+/-3dB) 4 ohms system impedance High pass output for mid/high frequency satellite speakers 2 x 1/4" jacks and 2 Speakon™ type connector Rectangular enclosure Continuous 600W / Music 1200W / Peak 2400W power handling H/D/W: 610 x 610 x 552 mm, 47.4kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X18B

  • 18" compact subwoofer
  • 38 -250Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • High pass output for mid/high frequency satellite speakers
  • 2 x 1/4" jacks and 2 Speakon™ type connector
  • Rectangular enclosure
  • Continuous 600W / Music 1200W / Peak 2400W power handling

H/D/W: 610 x 610 x 552 mm, 47.4kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X18B
SPL 134 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
 - 3190 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 122 dB
Nominal Power 350 watts
Impedance 4 ohms
View Details
Speaker - QC12W-8A - MISCO
Specs
Nominal Power 175 watts
Impedance 8 ohms
Sensitivity 96 dB
View Details