Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MISCO
QC12W-8A -- SPEAKER
MISCO
Speaker
QC12W-8A
Description
Key Features: 12" (304mm), Cast Aluminum Woofer: 8 Ohm, 175 Watts 2.5" Edge Wound Voice Coil, Paper Cone With Accordion Cloth Surround Ro Hs Compliant
MISCO
Done
Datasheet
Description
Key Features: 12" (304mm), Cast Aluminum Woofer: 8 Ohm, 175 Watts 2.5" Edge Wound Voice Coil, Paper Cone With Accordion Cloth Surround Ro Hs Compliant
Datasheet
Suppliers
Company
Product
Description
Supplier Links
MISCO
Minneapolis, MN, USA
Speaker
QC12W-8A
Speaker
QC12W-8A
Key Features: 12" (304mm), Cast Aluminum Woofer: 8 Ohm, 175 Watts 2.5" Edge Wound Voice Coil, Paper Cone With Accordion Cloth Surround Ro Hs Compliant
Key Features:
12" (304mm), Cast Aluminum Woofer: 8 Ohm, 175 Watts
2.5" Edge Wound Voice Coil, Paper Cone With Accordion Cloth Surround
Ro Hs Compliant
Supplier's Site
Datasheet
Technical Specifications
MISCO
Product Category
Speakers
Product Number
QC12W-8A
Product Name
Speaker
Nominal Power
175 watts
Impedance
8 ohms
Sensitivity
96 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
ASHH and ASUH Hazardous Location Amplified Speakers
ASUH-024
Specs
SPL
120 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
RS Components, Ltd.
Speaker Drivers
526907
Specs
Impedance
8 ohms
Size
11.14 inch (283 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Loudspeaker
CRY611
Specs
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
MISCO
Speaker
77SA08M
Specs
Nominal Power
1 watts
Impedance
8 ohms
Sensitivity
85 dB
View Details