Wharfedale Pro SVP-12

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12 Two-way speaker system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 554 x 355 x 428 mm, 15.58kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12 Two-way speaker system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 554 x 355 x 428 mm, 15.58kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-12 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-12 Two-way speaker system, 12" woofer Elliptical wave guide with 1" (25mm) compression driver 50-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal enclosure Continuous 150W / Music 300W / Peak 600W power handling H/D/W: 554 x 355 x 428 mm, 15.58kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP-12

  • Two-way speaker system, 12" woofer
  • Elliptical wave guide with 1" (25mm) compression driver
  • 50-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal enclosure
  • Continuous 150W / Music 300W / Peak 600W power handling

H/D/W: 554 x 355 x 428 mm, 15.58kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-12
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
 - SH2596 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 138 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details
Speaker - EN4FR-88A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details