Wharfedale Pro EVP-X15M

Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15M 15" Two-way monitor 50 -20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 645 x 473 x 445 mm, 23.4kg
Description
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15M 15" Two-way monitor 50 -20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 645 x 473 x 445 mm, 23.4kg

Suppliers

Company
Product
Description
Supplier Links
 - EVP-X15M - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class. High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application. EVP-X15M 15" Two-way monitor 50 -20kHz frequency response (+/-3dB) 8 ohms system impedance 2 x 1/4" jacks and 2 x Speakon™ type connector Continuous 300W /Music 600W / Peak 1200W power handling H/D/W: 645 x 473 x 445 mm, 23.4kg

The Wharfedale Professional EVP-X series loudspeaker systems are the latest evolution of our highly successful EVP-S family. Built around the development of an exceptional new Elliptical Waveguide Horn coupled with a ferrofluid cooled 44mm titanium compression driver, the high frequency performance and system reliability of this series is unprecedented in this product class.

High output capability and low distortion with excellent high frequency extension characterize these new drivers. The EVP-X series loudspeakers combine exceptional design and features with outstanding sound quality to provide a choice of sound systems to suit almost any application.

EVP-X15M

  • 15" Two-way monitor
  • 50 -20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 2 x 1/4" jacks and 2 x Speakon™ type connector
  • Continuous 300W /Music 600W / Peak 1200W power handling

H/D/W: 645 x 473 x 445 mm, 23.4kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-X15M
SPL 129 dB
Nominal Power 600 watts
Maximum Power 1200 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
 - MX-118B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1200 watts
Maximum Power 2400 watts
View Details