Wharfedale Pro EVP-R18B

Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.
Description
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-R18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

The brand new EVP-R Series has been meticulously designed to offer the very best sound quality in a robust and portable package. EVP-R uses new titanium diaphragm HF compression drivers and low distortion, high power woofers, for accurate, detailed and powerful sound reinforcement and reproduction. High-impact plastic, 4-way carry handles from our flagship loudspeaker lines are now used, making EVP-R an excellent, easy to transport choice for the working live musician or rehearsing band. Dual-angle pole mount receptacles are used throughout the range to ensure that the HF dispersion is perfectly matched to the location of your audience, minimising early reflections from the ceiling. 90˚x60˚ Elliptical Wave Guides are used, for smooth, predictable coverage and continuity when mixing different models. The new low-profile dual angle stage monitors can be positioned at either 40˚ or 55˚ angles to ensure compatibility with all stage situations, ensuring that as a gigging musician you will get the best sound on stage, night after night. The EVP-R stage monitors incorporate a Speakon™ connector on each side to facilitate neat parallel wiring along the widest of stages. We have included a dualangle pole mount receptacle on all stage monitors so they can double up as a neat utility box, either front-of-house or as a stand mounted drum fill.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-R18B
SPL 133 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
 - PROGRAMME 35 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 108 dB
Impedance 8 ohms
Sensitivity 88 dB
View Details