Wharfedale Pro EVP-12M Neo

Description
The EVP-12M NEO is a passive two-way stage monitor in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 12" neodymium woofer is reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. The compact wedge shaped enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. A recessed aluminium handle is provided on one end of the enclosure. The dual parallel inputs use combination jack / speakon connectors located on a recessed input plate. A third speakon input on the opposite side of the enclosure reduces the length of cable necessary to link a pair of monitors, reducing stage clutter.
Description
The EVP-12M NEO is a passive two-way stage monitor in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 12" neodymium woofer is reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. The compact wedge shaped enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. A recessed aluminium handle is provided on one end of the enclosure. The dual parallel inputs use combination jack / speakon connectors located on a recessed input plate. A third speakon input on the opposite side of the enclosure reduces the length of cable necessary to link a pair of monitors, reducing stage clutter.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-12M Neo - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-12M NEO is a passive two-way stage monitor in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 12" neodymium woofer is reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. The compact wedge shaped enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. A recessed aluminium handle is provided on one end of the enclosure. The dual parallel inputs use combination jack / speakon connectors located on a recessed input plate. A third speakon input on the opposite side of the enclosure reduces the length of cable necessary to link a pair of monitors, reducing stage clutter.

The EVP-12M NEO is a passive two-way stage monitor in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications.

A custom 12" neodymium woofer is reflex loaded and precisely matched to a conventional 1.6" titanium diaphragm, 1" exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver.

The compact wedge shaped enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity.

A recessed aluminium handle is provided on one end of the enclosure.

The dual parallel inputs use combination jack / speakon connectors located on a recessed input plate. A third speakon input on the opposite side of the enclosure reduces the length of cable necessary to link a pair of monitors, reducing stage clutter.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-12M Neo
SPL 128 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
 - TWIN 12X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 127 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details
Speaker - RDC22WP-4A - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 88 dB
View Details