Wharfedale Pro DLX-153

Description
The DLXTM Series are powerful, accurate, high quality loudspeaker systems with low distortion that were designed to deliver high quality sound for the best value.From the DLX-12 to the DLX-153 plus three high power subs, you have what it takes to assemble the system that your music deserves. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-153 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-153 can rise to any sound reinforcement challenge.
Description
The DLXTM Series are powerful, accurate, high quality loudspeaker systems with low distortion that were designed to deliver high quality sound for the best value.From the DLX-12 to the DLX-153 plus three high power subs, you have what it takes to assemble the system that your music deserves. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-153 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-153 can rise to any sound reinforcement challenge.

Suppliers

Company
Product
Description
Supplier Links
 - DLX-153 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The DLXTM Series are powerful, accurate, high quality loudspeaker systems with low distortion that were designed to deliver high quality sound for the best value.From the DLX-12 to the DLX-153 plus three high power subs, you have what it takes to assemble the system that your music deserves. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-153 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-153 can rise to any sound reinforcement challenge.

The DLXTM Series are powerful, accurate, high quality loudspeaker systems with low distortion that were designed to deliver high quality sound for the best value.From the DLX-12 to the DLX-153 plus three high power subs, you have what it takes to assemble the system that your music deserves.

The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing.

The DLX-153 is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-153 can rise to any sound reinforcement challenge.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DLX-153
SPL 133 dB
Nominal Power 1100 watts
Maximum Power 2200 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 276829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
 - DLX-15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 1400 watts
Maximum Power 2800 watts
View Details
Speaker - SDC32S - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details