Wharfedale Pro Digisonic DS5A

Description
The Digisonic DS5A Active Near Field Reference Monitor Loudspeaker is accurate, low distortion, high quality, self amplified loudspeaker system designed and optimized for recording and reference monitoring. Aimed at the Digital Audio Workstation (DAW) user the DS5A's unique industrial design offers the perfect complement to today's computer-based recording and production environments. Look beyond the DS5A's stunning aesthetic though and you'll find a capable monitor that is at home in professional and home recording facilities alike. Actively bi-amped using an electronic crossover, the DS5A is built around a driver complement consisting of a 1" (25mm) soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar cone material specially formed to give exceptional rigidity yet low mass. The extreme strength of Kevlar gives excellent cone stiffness for long excursions under very high drive levels, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Fitted with a range of input connectors and a Half-Space LF filter, the DS5A is capable of integrating into nearly any studio environment. Magnetically shielded drivers allow the speaker to be positioned close to CRT monitors and displays without effect. Discrete indicators indicating power status and clip are mounted to the front of the speaker. System The Digisonic DS5A is a "full range" two way direct radiating, ported loudspeaker system in a compact and well damped enclosure bi-amplified with an active crossover. All components are specifically designed for optimum performance as a system. Magnetic shielding is provided on the transducers to allow their use in close proximity to CRT displays. Drivers The Digisonic DS5A driver complement consists of a 1" or 25mm soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar® cone material specially formed to give exceptional rigidity yet low mass. The extreme "bulletproof" strength of Kevlar® gives excellent low frequency stiffness for long excursions under very high drive levels from the voice coil, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Normal cones are a compromised through being made light in weight to make the higher frequencies at crossover, but their light weight means the cone can break up when asked to stop and start over 4,000 times a second at typical crossover frequencies, with resultant "cone cry". Crossover DS5A internal active crossover, 2.0kHz The inherent quality and correctness of the design of the Digisonic components means that simple and elegant crossover designs can be used. The lack of cone break up at high frequencies means that steep and complex crossovers with their inherent phase distortions are avoided. Amplif…
Description
The Digisonic DS5A Active Near Field Reference Monitor Loudspeaker is accurate, low distortion, high quality, self amplified loudspeaker system designed and optimized for recording and reference monitoring. Aimed at the Digital Audio Workstation (DAW) user the DS5A's unique industrial design offers the perfect complement to today's computer-based recording and production environments. Look beyond the DS5A's stunning aesthetic though and you'll find a capable monitor that is at home in professional and home recording facilities alike. Actively bi-amped using an electronic crossover, the DS5A is built around a driver complement consisting of a 1" (25mm) soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar cone material specially formed to give exceptional rigidity yet low mass. The extreme strength of Kevlar gives excellent cone stiffness for long excursions under very high drive levels, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Fitted with a range of input connectors and a Half-Space LF filter, the DS5A is capable of integrating into nearly any studio environment. Magnetically shielded drivers allow the speaker to be positioned close to CRT monitors and displays without effect. Discrete indicators indicating power status and clip are mounted to the front of the speaker. System The Digisonic DS5A is a "full range" two way direct radiating, ported loudspeaker system in a compact and well damped enclosure bi-amplified with an active crossover. All components are specifically designed for optimum performance as a system. Magnetic shielding is provided on the transducers to allow their use in close proximity to CRT displays. Drivers The Digisonic DS5A driver complement consists of a 1" or 25mm soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar® cone material specially formed to give exceptional rigidity yet low mass. The extreme "bulletproof" strength of Kevlar® gives excellent low frequency stiffness for long excursions under very high drive levels from the voice coil, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Normal cones are a compromised through being made light in weight to make the higher frequencies at crossover, but their light weight means the cone can break up when asked to stop and start over 4,000 times a second at typical crossover frequencies, with resultant "cone cry". Crossover DS5A internal active crossover, 2.0kHz The inherent quality and correctness of the design of the Digisonic components means that simple and elegant crossover designs can be used. The lack of cone break up at high frequencies means that steep and complex crossovers with their inherent phase distortions are avoided. Amplif…

Suppliers

Company
Product
Description
Supplier Links
 - Digisonic DS5A - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Digisonic DS5A Active Near Field Reference Monitor Loudspeaker is accurate, low distortion, high quality, self amplified loudspeaker system designed and optimized for recording and reference monitoring. Aimed at the Digital Audio Workstation (DAW) user the DS5A's unique industrial design offers the perfect complement to today's computer-based recording and production environments. Look beyond the DS5A's stunning aesthetic though and you'll find a capable monitor that is at home in professional and home recording facilities alike. Actively bi-amped using an electronic crossover, the DS5A is built around a driver complement consisting of a 1" (25mm) soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar cone material specially formed to give exceptional rigidity yet low mass. The extreme strength of Kevlar gives excellent cone stiffness for long excursions under very high drive levels, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Fitted with a range of input connectors and a Half-Space LF filter, the DS5A is capable of integrating into nearly any studio environment. Magnetically shielded drivers allow the speaker to be positioned close to CRT monitors and displays without effect. Discrete indicators indicating power status and clip are mounted to the front of the speaker. System The Digisonic DS5A is a "full range" two way direct radiating, ported loudspeaker system in a compact and well damped enclosure bi-amplified with an active crossover. All components are specifically designed for optimum performance as a system. Magnetic shielding is provided on the transducers to allow their use in close proximity to CRT displays. Drivers The Digisonic DS5A driver complement consists of a 1" or 25mm soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar® cone material specially formed to give exceptional rigidity yet low mass. The extreme "bulletproof" strength of Kevlar® gives excellent low frequency stiffness for long excursions under very high drive levels from the voice coil, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Normal cones are a compromised through being made light in weight to make the higher frequencies at crossover, but their light weight means the cone can break up when asked to stop and start over 4,000 times a second at typical crossover frequencies, with resultant "cone cry". Crossover DS5A internal active crossover, 2.0kHz The inherent quality and correctness of the design of the Digisonic components means that simple and elegant crossover designs can be used. The lack of cone break up at high frequencies means that steep and complex crossovers with their inherent phase distortions are avoided. Amplif…

The Digisonic DS5A Active Near Field Reference Monitor Loudspeaker is accurate, low distortion, high quality, self amplified loudspeaker system designed and optimized for recording and reference monitoring.

Aimed at the Digital Audio Workstation (DAW) user the DS5A's unique industrial design offers the perfect complement to today's computer-based recording and production environments. Look beyond the DS5A's stunning aesthetic though and you'll find a capable monitor that is at home in professional and home recording facilities alike.

Actively bi-amped using an electronic crossover, the DS5A is built around a driver complement consisting of a 1" (25mm) soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar cone material specially formed to give exceptional rigidity yet low mass. The extreme strength of Kevlar gives excellent cone stiffness for long excursions under very high drive levels, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Fitted with a range of input connectors and a Half-Space LF filter, the DS5A is capable of integrating into nearly any studio environment. Magnetically shielded drivers allow the speaker to be positioned close to CRT monitors and displays without effect. Discrete indicators indicating power status and clip are mounted to the front of the speaker.

System

The Digisonic DS5A is a "full range" two way direct radiating, ported loudspeaker system in a compact and well damped enclosure bi-amplified with an active crossover. All components are specifically designed for optimum performance as a system. Magnetic shielding is provided on the transducers to allow their use in close proximity to CRT displays.

Drivers

The Digisonic DS5A driver complement consists of a 1" or 25mm soft dome high frequency driver, and a 5" woofer. The woofer uses a sophisticated Kevlar® cone material specially formed to give exceptional rigidity yet low mass. The extreme "bulletproof" strength of Kevlar® gives excellent low frequency stiffness for long excursions under very high drive levels from the voice coil, yet at the same time its low mass means the cone can remain truly pistonic at extended frequencies. Normal cones are a compromised through being made light in weight to make the higher frequencies at crossover, but their light weight means the cone can break up when asked to stop and start over 4,000 times a second at typical crossover frequencies, with resultant "cone cry".

Crossover

DS5A internal active crossover, 2.0kHz The inherent quality and correctness of the design of the Digisonic components means that simple and elegant crossover designs can be used. The lack of cone break up at high frequencies means that steep and complex crossovers with their inherent phase distortions are avoided.

Amplif…

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number Digisonic DS5A
SPL 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
 - TWIN 15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details
Speaker - J12PA-8C - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details