Wharfedale Pro TWIN 15X

Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 15X Two-way full-range, 15" Co-axial 45-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 562 x 422 x 454 mm, 27kg
Description
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 15X Two-way full-range, 15" Co-axial 45-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 562 x 422 x 454 mm, 27kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 15X - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X. The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability. TWIN 15X Two-way full-range, 15" Co-axial 45-20kHz frequency response (+/-3dB) 8 ohms system impedance 12 x M10 flying inserts & 1 flying track on top Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 562 x 422 x 454 mm, 27kg

The sonic quality of the Twin-X series is open and natural, generating a sound and image of exceptional quality. The multiple angle wedge profile of the Twin-X enclosure makes it idea for low profile ceiling mounting as well as low profile stage monitoring. The Twin-X offers a choice of four full ranges; the Twin-8X, Twin-10X, Twin-12X and Twin-15X.

The cabinet of the Twin-X is constructed using premium quality birch plywood. The cabinet is covered in a tough two stage textured paint finish (available in black and white) for extra durability.

TWIN 15X

  • Two-way full-range, 15" Co-axial
  • 45-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 12 x M10 flying inserts & 1 flying track on top
  • Continuous 200W / Music 400W / Peak 800W power handling

H/D/W: 562 x 422 x 454 mm, 27kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 15X
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
 - 2190 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 119 dB
Nominal Power 200 watts
Frequency Response 50 to 20000 Hz
View Details
Speaker - LC62W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details