Wharfedale Pro DELTA 15

Description
The Delta 15 uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 15 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.
Description
The Delta 15 uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 15 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

Suppliers

Company
Product
Description
Supplier Links
 - DELTA 15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Delta 15 uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 15 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

The Delta 15 uses a high output, low distortion 15” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion.

Comprehensive rigging points are provided for use in flown applications, so Delta 15 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 15 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DELTA 15
Maximum Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - PSR-27N08S01-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
 - LINK-800 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Impedance 8 ohms
Sensitivity 88 dB
View Details