Wharfedale Pro DELTA 12

Description
The Delta 12 uses a high output, low distortion 12” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 12 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 12 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.
Description
The Delta 12 uses a high output, low distortion 12” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 12 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 12 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

Suppliers

Company
Product
Description
Supplier Links
 - DELTA 12 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Delta 12 uses a high output, low distortion 12” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion. Comprehensive rigging points are provided for use in flown applications, so Delta 12 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 12 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

The Delta 12 uses a high output, low distortion 12” cast frame woofer with a 3” voice coil. A 2” titanium compression driver is coupled to 90°x45° elliptical waveguide for smooth HF dispersion.

Comprehensive rigging points are provided for use in flown applications, so Delta 12 is equally at home in a wide variety of fixed installation and touring applications. Rhino Rock™, our new texturised composite finish is used in all models. This new finish provides the great look of a painted finish with the durability of a carpet covered enclosure giving you the best of both worlds. The Delta 12 is constructed from plywood and features dual angle pole mounts to ensure that your sound is aimed directly at the audience, not at the ceiling.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DELTA 12
Maximum Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
 - SVP-X18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details
Speaker - KC620W-B - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details