MISCO Speaker KC620W-B

Description
Key Features: 6.5" (165mm), 8 Ohm Extended Range Music And Voice, 25 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Santoprene Rubber Surround;
Datasheet
Description
Key Features: 6.5" (165mm), 8 Ohm Extended Range Music And Voice, 25 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Santoprene Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - KC620W-B - MISCO
Minneapolis, MN, USA
Speaker
KC620W-B
Speaker KC620W-B
Key Features: 6.5" (165mm), 8 Ohm Extended Range Music And Voice, 25 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Santoprene Rubber Surround;

Key Features:

  • 6.5" (165mm), 8 Ohm
  • Extended Range Music And Voice, 25 Watts
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Santoprene Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number KC620W-B
Product Name Speaker
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
NE Woofer, 4
Specs
Nominal Power 35 watts
Sensitivity 90.1 dB
Resonance Frequency 92 Hz
View Details
2 suppliers